Hubbell Electrical Products Conduit Body Cover 970SA

Description
SCREW TYPE ALUMINUM MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
Datasheet
Description
SCREW TYPE ALUMINUM MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 970SA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
970SA
Conduit Body Cover 970SA
SCREW TYPE ALUMINUM MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
  • SCREW TYPE
  • ALUMINUM MATERIAL
  • 11 INCH
  • UL, CSA APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH H
  • SCREW MATERIAL 316 STAINLESS STEEL
  • USED ON CONDUIT BODY
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 970SA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details