Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4734-8

Description
MULTIPOSITION 0 TO 90 DEG TYPE NEOPRENE O-RING, NYLON GASKET MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND FOR LIQUID TIGHT FITTING MULTI POSITION
Datasheet
Description
MULTIPOSITION 0 TO 90 DEG TYPE NEOPRENE O-RING, NYLON GASKET MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND FOR LIQUID TIGHT FITTING MULTI POSITION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4734-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4734-8
Liquidtight Flexible Conduit Connector 4734-8
MULTIPOSITION 0 TO 90 DEG TYPE NEOPRENE O-RING, NYLON GASKET MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND FOR LIQUID TIGHT FITTING MULTI POSITION
  • MULTIPOSITION 0 TO 90 DEG TYPE
  • NEOPRENE O-RING, NYLON GASKET MATERIAL
  • NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SWIVEL LOK[R] BRAND
  • FOR LIQUID TIGHT FITTING
  • MULTI POSITION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4734-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details