AN-11 -- RIGID/EMT CONDUIT NIPPLE
Hubbell Electrical Products
Rigid/EMT Conduit Nipple
AN-11
Description
COPPER FREE ALUMINUM MATERIAL
3 INCH
IMC USED ON
UL 886, CSA C22.2 APPROVAL
5 INCH TRADE SIZE
HUBBELL. BRAND
INSTALLATION THREADED MALE
AN MODEL
-
Hubbell Electrical Products
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL
3 INCH
IMC USED ON
UL 886, CSA C22.2 APPROVAL
5 INCH TRADE SIZE
HUBBELL. BRAND
INSTALLATION THREADED MALE
AN MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
AN-11
COPPER FREE ALUMINUM MATERIAL
3 INCH
IMC USED ON
UL 886, CSA C22.2 APPROVAL
5 INCH TRADE SIZE
HUBBELL. BRAND
INSTALLATION THREADED MALE
AN MODEL
- COPPER FREE ALUMINUM MATERIAL
- 3 INCH
- IMC USED ON
- UL 886, CSA C22.2 APPROVAL
- 5 INCH TRADE SIZE
- HUBBELL. BRAND
- INSTALLATION THREADED MALE
- AN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AN-11 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Fixed external thread fitting
Size
0.4724 inch (12 mm)
Material
Stainless; 316 stainless steel
View Details