Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3554DC

Description
90 DEG TYPE DIE-CAST ZINC MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT, TYPE B FLEXIBLE NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
90 DEG TYPE DIE-CAST ZINC MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT, TYPE B FLEXIBLE NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3554DC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3554DC
Liquidtight Flexible Conduit Connector 3554DC
90 DEG TYPE DIE-CAST ZINC MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT, TYPE B FLEXIBLE NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • 90 DEG TYPE
  • DIE-CAST ZINC MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT, TYPE B FLEXIBLE NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3554DC
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details