Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3442

Description
45 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 1-3/16 INCH DIA
Datasheet
Description
45 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 1-3/16 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3442 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3442
Liquidtight Flexible Conduit Connector 3442
45 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 1-3/16 INCH DIA
  • 45 DEGREE TYPE
  • ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • OVERALL SIZE 1-3/16 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3442
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details