Hubbell Electrical Products Conduit Body Cover 470GSA

Description
SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
Datasheet
Description
SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 470GSA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
470GSA
Conduit Body Cover 470GSA
SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
  • SCREW TYPE
  • NATURAL FINISHED STAMPED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • UL, CSA APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • SERIES 7 FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON CONDUIT BODY
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 470GSA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details