Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3543

Description
90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL SIZE 1-13/32 INCH DIA
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL SIZE 1-13/32 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3543 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3543
Liquidtight Flexible Conduit Connector 3543
90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL SIZE 1-13/32 INCH DIA
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OVERALL SIZE 1-13/32 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3543
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details