Hubbell Electrical Products Service Entrance Cable Connector 4799-1

Description
NYLON MATERIAL 2.03 INCH UNDERGROUND FEEDER CABLE USED ON 1/2 INCH THREAD LENGTH 0.2 INCH X 0.4 INCH MIN. OPENING 0.25 INCH X 0.55 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE UL 514B, CSA C22.2 APPROVAL 1.32 INCH DIAMETER 1/2 INCH TRADE SIZE LIQUIDTIGHT
Datasheet
Description
NYLON MATERIAL 2.03 INCH UNDERGROUND FEEDER CABLE USED ON 1/2 INCH THREAD LENGTH 0.2 INCH X 0.4 INCH MIN. OPENING 0.25 INCH X 0.55 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE UL 514B, CSA C22.2 APPROVAL 1.32 INCH DIAMETER 1/2 INCH TRADE SIZE LIQUIDTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 4799-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
4799-1
Service Entrance Cable Connector 4799-1
NYLON MATERIAL 2.03 INCH UNDERGROUND FEEDER CABLE USED ON 1/2 INCH THREAD LENGTH 0.2 INCH X 0.4 INCH MIN. OPENING 0.25 INCH X 0.55 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE UL 514B, CSA C22.2 APPROVAL 1.32 INCH DIAMETER 1/2 INCH TRADE SIZE LIQUIDTIGHT
  • NYLON MATERIAL
  • 2.03 INCH
  • UNDERGROUND FEEDER CABLE USED ON
  • 1/2 INCH THREAD LENGTH
  • 0.2 INCH X 0.4 INCH MIN. OPENING
  • 0.25 INCH X 0.55 INCH MAX. OPENING
  • (2) 14 AWG, (2) 12 AWG, (2) 10 AWG CABLE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • 1.32 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4799-1
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details