PAINTED CAST ALUMINUM ALLOY MATERIAL
13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL