Hubbell Electrical Products Rigid/EMT Conduit Nipple AN-9

Description
COPPER FREE ALUMINUM MATERIAL 2-3/4 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2-3/4 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - AN-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
AN-9
Rigid/EMT Conduit Nipple AN-9
COPPER FREE ALUMINUM MATERIAL 2-3/4 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 2-3/4 INCH
  • IMC USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • HUBBELL. BRAND
  • INSTALLATION THREADED MALE
  • AN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number AN-9
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details