PAINTED CAST ALUMINUM ALLOY MATERIAL
8-7/16 INCH L X 2-7/8 INCH W X 3-19/32 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
8-7/16 INCH L X 2-7/8 INCH W X 3-19/32 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
8-7/16 INCH L X 2-7/8 INCH W X 3-19/32 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
8-7/16 INCH L X 2-7/8 INCH W X 3-19/32 INCH H SIZE