Hubbell Electrical Products Datasheets for Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more

Product Name Notes
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B...
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B...
3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB,...
3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 II B...
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 115/230/460 VAC VOLTAGE RATING 30 AMPERE AT 460 VAC, 60 AMPERE AT 115/230 VAC CURRENT RATING 3 POLE(S) WEATHER PROOF 1 INCH HUB TYPE...
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC AT 60 HZ 1-PHASE VOLTAGE RATING CLASS I, GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING...
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 115/230 VAC AT 60 HZ 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 1 INCH HUB TYPE COLOR GRAY INCLUDES 3 CLOSE-UP PLUG...
DEAD END TYPE 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 1-GANG BOX TYPE MATERIAL COPPER FREE ALUMINUM (BODY), BRASS (CONTACT) FINISH...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3...
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230...
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1...
DEAD END TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1-1/4 INCH HUB TYPE 2 GROUNDING STYLE
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) 3/4 INCH HUB TYPE 2 GROUNDING STYLE
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) SPRING COVER 2 GROUNDING STYLE...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 1-1/4 INCH HUB TYPE 2 GROUNDING STYLE
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 60 AMPERE CURRENT...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) VERSAMATE[R] BRAND VR...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR...
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER PAINTED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 3/4/4X ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VR...
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2...
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 115/230/460 VAC VOLTAGE RATING CLASS I GROUP D ENCLOSURE 7 AMPERE AT 460 VAC, 30 AMPERE AT 115/230...
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1...
MECHANICALLY INTERLOCKED TYPE ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VOLT AC VOLTAGE RATING NEMA 3/4/4X/7B/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B...
METALLIC MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1, SHELL GROUNDING STYLE VERSAMATE[R] BRAND ENCLOSURE NEMA 3/4/4X VR...
METALLIC MATERIAL 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE VERSAMATE[R] BRAND ENCLOSURE NEMA 3/4/4X VR...
METALLIC MATERIAL 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE VERSAMATE[R] BRAND ENCLOSURE NEMA 3/4/4X VR MODEL
METALLIC MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE VERSAMATE[R] BRAND
SINGLE GANG TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C...
SINGLE GANG TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C...