Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3432

Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 4-13/32 INCH DIA
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 4-13/32 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3432 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3432
Liquidtight Flexible Conduit Connector 3432
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 4-13/32 INCH DIA
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • OVERALL SIZE 4-13/32 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3432
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details