Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint CL-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET CL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CL-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
CL-1
Rigid/EMT Conduit Elbow Joint CL-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET CL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1-1/4 INCH W X 1-3/8 INCH H SIZE
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • WEATHERPROOF
  • 90 DEG BEND ANGLE
  • INCLUDES COVER, GASKET
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CL-1
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details