Hubbell Electrical Products Rigid/EMT Conduit Nipple AN-1B

Description
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
Datasheet
Description
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - AN-1B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
AN-1B
Rigid/EMT Conduit Nipple AN-1B
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
  • THREADED MALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 886/1203 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • THREAD SIZE 14 TPI
  • AN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number AN-1B
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details