Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3423-8

Description
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE CONNECTOR SIZE 2-13/32 INCH DIA X 2-5/8 INCH L THREAD SIZE 1-1/2 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet
Description
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE CONNECTOR SIZE 2-13/32 INCH DIA X 2-5/8 INCH L THREAD SIZE 1-1/2 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3423-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3423-8
Liquidtight Flexible Conduit Connector 3423-8
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE CONNECTOR SIZE 2-13/32 INCH DIA X 2-5/8 INCH L THREAD SIZE 1-1/2 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
  • 90 DEG TYPE
  • STEEL MATERIAL
  • FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • CONNECTOR SIZE 2-13/32 INCH DIA X 2-5/8 INCH L
  • THREAD SIZE 1-1/2 INCH-11-1/2 TPI
  • APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3423-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details