Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4703-4

Description
STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL LENGTH 2-1/6 INCH
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL LENGTH 2-1/6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4703-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4703-4
Liquidtight Flexible Conduit Connector 4703-4
STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL LENGTH 2-1/6 INCH
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • DRY OR WET LOCATION USED ON
  • UL 514B, CSA C22.2.18 APPROVAL
  • 15 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • OVERALL LENGTH 2-1/6 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4703-4
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details