Hubbell Electrical Products Conduit Body E37

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - E37 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
E37
Conduit Body E37
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
  • 6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • E CONFIGURATION
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number E37
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details