Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap CUPX-3

Description
SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 21/64 INCH CUPX MODEL
Datasheet
Description
SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 21/64 INCH CUPX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - CUPX-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
CUPX-3
Rigid/EMT Conduit Plug/Cap CUPX-3
SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 21/64 INCH CUPX MODEL
  • SQUARE HEAD, CLOSE UP TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • THREAD SIZE 11-1/2 TPI
  • PLUG LENGTH 21/64 INCH
  • CUPX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CUPX-3
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details