Hubbell Electrical Products Conduit Body COLB-4CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - COLB-4CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
COLB-4CG
Conduit Body COLB-4CG
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
  • 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NATURAL STAMPED ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • K-PAK[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • COMBO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number COLB-4CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details