Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint CL-3

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH W X 1-3/4 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET CL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH W X 1-3/4 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CL-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
CL-3
Rigid/EMT Conduit Elbow Joint CL-3
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH W X 1-3/4 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND ANGLE INCLUDES COVER, GASKET CL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1-3/4 INCH W X 1-3/4 INCH H SIZE
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 1 INCH TRADE SIZE
  • WEATHERPROOF
  • 90 DEG BEND ANGLE
  • INCLUDES COVER, GASKET
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CL-3
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details