CUPX-250 -- RIGID/EMT CONDUIT PLUG/CAP
Hubbell Electrical Products
Rigid/EMT Conduit Plug/Cap
CUPX-250
Description
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
UL, CSA APPROVAL
1/4 INCH TRADE SIZE
HUBBELL[R] BRAND
CUP MODEL
-
Hubbell Electrical Products
Datasheet
Description
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
UL, CSA APPROVAL
1/4 INCH TRADE SIZE
HUBBELL[R] BRAND
CUP MODEL
Datasheet
Suppliers
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
UL, CSA APPROVAL
1/4 INCH TRADE SIZE
HUBBELL[R] BRAND
CUP MODEL
- NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
- UL, CSA APPROVAL
- 1/4 INCH TRADE SIZE
- HUBBELL[R] BRAND
- CUP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CUPX-250 |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon 66
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details