Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4721

Description
STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE CONNECTOR SIZE 1-31/64 INCH DIA X 2-11/64 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE CONNECTOR SIZE 1-31/64 INCH DIA X 2-11/64 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4721 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4721
Liquidtight Flexible Conduit Connector 4721
STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE CONNECTOR SIZE 1-31/64 INCH DIA X 2-11/64 INCH L APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • CONNECTOR SIZE 1-31/64 INCH DIA X 2-11/64 INCH L
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4721
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details