Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3556-3

Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 3-5/8 INCH DIA X 1-11/64 INCH L THREADED SIZE 2-1/2 INCH-8 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 3-5/8 INCH DIA X 1-11/64 INCH L THREADED SIZE 2-1/2 INCH-8 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3556-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3556-3
Liquidtight Flexible Conduit Connector 3556-3
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 3-5/8 INCH DIA X 1-11/64 INCH L THREADED SIZE 2-1/2 INCH-8 TPI APPLICATION HAZARDOUS LOCATION
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • CONNECTOR SIZE 3-5/8 INCH DIA X 1-11/64 INCH L
  • THREADED SIZE 2-1/2 INCH-8 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3556-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details