ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
THREADED, SET SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
NATURAL STAMPED ALUMINUM COVER TYPE
STRAIGHT HUB LOCATION
STRAIGHT SIDE ACCESS OPENING
K-PAK[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
COMBO MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
THREADED, SET SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
NATURAL STAMPED ALUMINUM COVER TYPE
STRAIGHT HUB LOCATION
STRAIGHT SIDE ACCESS OPENING
K-PAK[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
COMBO MODEL
ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
THREADED, SET SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
NATURAL STAMPED ALUMINUM COVER TYPE
STRAIGHT HUB LOCATION
STRAIGHT SIDE ACCESS OPENING
K-PAK[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
COMBO MODEL