ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
E CONFIGURATION
1 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
HUBBELL[R] BRAND
7 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
E CONFIGURATION
1 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
HUBBELL[R] BRAND
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
E CONFIGURATION
1 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
HUBBELL[R] BRAND
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE