PAINTED CAST ALUMINUM ALLOY MATERIAL
4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
LR CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
RIGHT SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
LR CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
RIGHT SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
LR CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
RIGHT SIDE ACCESS OPENING
E-PAK[TM] BRAND
MOUNTING TYPE WALL MOUNT
INCLUDES COVER, GASKET
E MODEL