Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3704-3

Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-13/32 INCH DIA X 2-3/64 INCH L THREAD SIZE 3/4 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-13/32 INCH DIA X 2-3/64 INCH L THREAD SIZE 3/4 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3704-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3704-3
Liquidtight Flexible Conduit Connector 3704-3
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-13/32 INCH DIA X 2-3/64 INCH L THREAD SIZE 3/4 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1 INCH (HUB) TRADE SIZE
  • HUBBELL. BRAND
  • CONNECTOR SIZE 1-13/32 INCH DIA X 2-3/64 INCH L
  • THREAD SIZE 3/4 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3704-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details