Hubbell Electrical Products Conduit Body EALR-7CG

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALR-7CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALR-7CG
Conduit Body EALR-7CG
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 13-1/8 INCH L X 4 INCH W X 6 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • E-PAK[TM] BRAND
  • MOUNTING TYPE WALL MOUNT
  • INCLUDES COVER, GASKET
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALR-7CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details