Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3552

Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE RACO[R] BRAND CONNECTOR SIZE 2-3/16 INCH DIA X 1-7/8 INCH L THREAD SIZE 1-1/4 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE RACO[R] BRAND CONNECTOR SIZE 2-3/16 INCH DIA X 1-7/8 INCH L THREAD SIZE 1-1/4 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3552 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3552
Liquidtight Flexible Conduit Connector 3552
90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE RACO[R] BRAND CONNECTOR SIZE 2-3/16 INCH DIA X 1-7/8 INCH L THREAD SIZE 1-1/4 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • RACO[R] BRAND
  • CONNECTOR SIZE 2-3/16 INCH DIA X 1-7/8 INCH L
  • THREAD SIZE 1-1/4 INCH-11-1/2 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3552
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details