Hubbell Electrical Products Conduit Body EALR200

Description
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Datasheet
Description
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALR200 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALR200
Conduit Body EALR200
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
  • PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • STAMPED ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEC
  • ENCLOSURE RATING NEMA 3R
  • INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALR200
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details