Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4734

Description
MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SWIVELLOK[R] BRAND ENCLOSURE NEMA 4X/12/13
Datasheet
Description
MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SWIVELLOK[R] BRAND ENCLOSURE NEMA 4X/12/13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4734 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4734
Liquidtight Flexible Conduit Connector 4734
MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SWIVELLOK[R] BRAND ENCLOSURE NEMA 4X/12/13
  • MULTIPOSITION 0 TO 90 DEG TYPE
  • GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SWIVELLOK[R] BRAND
  • ENCLOSURE NEMA 4X/12/13
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4734
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details