Hubbell Electrical Products Conduit Body COC-6CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 11-7/8 INCH L X 3-1/2 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 11-7/8 INCH L X 3-1/2 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - COC-6CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
COC-6CG
Conduit Body COC-6CG
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 11-7/8 INCH L X 3-1/2 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
  • 11-7/8 INCH L X 3-1/2 INCH W X 3-1/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NATURAL STAMPED ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • K-PAK[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • COMBO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number COC-6CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details