Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4703-1

Description
STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA X 1-7/8 INCH L THREAD SIZE 3/4 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA X 1-7/8 INCH L THREAD SIZE 3/4 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4703-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4703-1
Liquidtight Flexible Conduit Connector 4703-1
STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA X 1-7/8 INCH L THREAD SIZE 3/4 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • NYLON, NEOPRENE GROMMET MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 15 PER CARTON STANDARD PACKAGE
  • 3/4 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1-13/32 INCH DIA X 1-7/8 INCH L
  • THREAD SIZE 3/4 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4703-1
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details