Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4702-5

Description
STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL LENGTH 2 INCH
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL LENGTH 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4702-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4702-5
Liquidtight Flexible Conduit Connector 4702-5
STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL LENGTH 2 INCH
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • DRY OR WET LOCATION USED ON
  • UL 514B, CSA C22.2.18 APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • OVERALL LENGTH 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4702-5
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details