Hubbell Electrical Products Explosionproof Conduit Reducer Coupling ADUP-12

Description
COPPER FREE ALUMINUM MATERIAL 3/4 INCH FNPT SMALL END TRADE SIZE 1/2 INCH MNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED ON RIGID CONDUIT/IMC ADUP MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 3/4 INCH FNPT SMALL END TRADE SIZE 1/2 INCH MNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED ON RIGID CONDUIT/IMC ADUP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - ADUP-12 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Reducer Coupling
ADUP-12
Explosionproof Conduit Reducer Coupling ADUP-12
COPPER FREE ALUMINUM MATERIAL 3/4 INCH FNPT SMALL END TRADE SIZE 1/2 INCH MNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED ON RIGID CONDUIT/IMC ADUP MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 3/4 INCH FNPT SMALL END TRADE SIZE
  • 1/2 INCH MNPT LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • CLASS I GROUP A B C D ENCLOSURE
  • USED ON RIGID CONDUIT/IMC
  • ADUP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ADUP-12
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details