Hubbell Electrical Products Datasheets for Fire Alarm Control Panels
Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires.
Fire Alarm Control Panels: Learn more
| Product Name | Notes |
|---|---|
| BREAK GLASS TYPE 3 INCH L X 3-1/4 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY... | |
| ENCLOSURE RATING CLASS 1 DIVI 1 AND 2, CLASS 1 ZONE 1 AND 2, NEMA 7/9 | |
| PULL RING TYPE 3 INCH L X 4-1/2 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY... | |
| PULL RING TYPE 3 INCH L X 6-3/8 INCH H X 5-9/16 INCH D SIZE 2NO 2NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION 10... |