Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4804-0

Description
STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.75 INCH DIA X 2.31 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.75 INCH DIA X 2.31 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4804-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4804-0
Liquidtight Flexible Conduit Connector 4804-0
STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.75 INCH DIA X 2.31 INCH L APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • ALUMINUM, NEOPRENE GROMMET MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1.75 INCH DIA X 2.31 INCH L
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4804-0
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details