Hubbell Electrical Products Conduit Body Cover 480F

Description
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST IRON ALLOY MATERIAL 6 9/16 INCH UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE KILLARK[R] BRAND SCREW MATERIAL STAINLESS STEEL WIDTH 2 3/16 INCH HEIGHT 5/8 INCH
Datasheet
Description
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST IRON ALLOY MATERIAL 6 9/16 INCH UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE KILLARK[R] BRAND SCREW MATERIAL STAINLESS STEEL WIDTH 2 3/16 INCH HEIGHT 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 480F - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
480F
Conduit Body Cover 480F
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST IRON ALLOY MATERIAL 6 9/16 INCH UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE KILLARK[R] BRAND SCREW MATERIAL STAINLESS STEEL WIDTH 2 3/16 INCH HEIGHT 5/8 INCH
  • SCREW TYPE
  • ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST IRON ALLOY MATERIAL
  • 6 9/16 INCH
  • UL, CSA APPROVAL
  • 1 1/4 INCH TRADE SIZE
  • KILLARK[R] BRAND
  • SCREW MATERIAL STAINLESS STEEL
  • WIDTH 2 3/16 INCH
  • HEIGHT 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 480F
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details