Hubbell Electrical Products Conduit Body EALL150

Description
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Datasheet
Description
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALL150 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALL150
Conduit Body EALL150
PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEC ENCLOSURE RATING NEMA 3R INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
  • PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL
  • EMT CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • STAMPED ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEC
  • ENCLOSURE RATING NEMA 3R
  • INCLUDES NBR SYNTHETIC RUBBER GASKET, COMBINATION HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALL150
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details