Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4724-8

Description
STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4724-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4724-8
Liquidtight Flexible Conduit Connector 4724-8
STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • NEOPRENE O-RING, NYLON LOCKNUT MATERIAL
  • NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B, UL 1660, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • RACO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4724-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details