Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3793-6

Description
90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/16 INCH DIA X 1-15/32 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/16 INCH DIA X 1-15/32 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3793-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3793-6
Liquidtight Flexible Conduit Connector 3793-6
90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/16 INCH DIA X 1-15/32 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • 90 DEG TYPE
  • MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL (CANADA AND US) APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 3/4 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1-3/16 INCH DIA X 1-15/32 INCH L
  • THREAD SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3793-6
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details