DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1160 1170 1180 1190 1200 1210 1212 1213 1214 1215 1216 1217 1218 1219 1220 1221 1222 1223 1224 1230 1240 1250 1260 1270 1280 1300 1350 1400 1450 1500 1550 2000 2500 3000 3235
Product Name Notes
1 kOhms ±5% 25W Thick Film Chassis Mount Resistor
1 kOhms ±5% 50W Thick Film Chassis Mount Resistor
1.5 Ohms ±5% 50W Thick Film Chassis Mount Resistor
10 kOhms ±5% 25W Thick Film Chassis Mount Resistor
10 kOhms ±5% 50W Thick Film Chassis Mount Resistor
10 Ohms ±5% 25W Thick Film Chassis Mount Resistor
10 Ohms ±5% 50W Thick Film Chassis Mount Resistor
100 Ohms ±5% 25W Thick Film Chassis Mount Resistor
100 Ohms ±5% 50W Thick Film Chassis Mount Resistor
15 Ohms ±5% 50W Thick Film Chassis Mount Resistor
2.2 kOhms ±5% 50W Thick Film Chassis Mount Resistor
2.2 Ohms ±5% 50W Thick Film Chassis Mount Resistor
20 kOhms ±5% 50W Thick Film Chassis Mount Resistor
22 kOhms ±5% 50W Thick Film Chassis Mount Resistor
22 Ohms ±5% 50W Thick Film Chassis Mount Resistor
220 Ohms ±5% 50W Thick Film Chassis Mount Resistor
4.7 kOhms ±5% 50W Thick Film Chassis Mount Resistor
47 Ohms ±5% 25W Thick Film Chassis Mount Resistor
47 Ohms ±5% 50W Thick Film Chassis Mount Resistor
470 Ohms ±5% 50W Thick Film Chassis Mount Resistor
560 Ohms ±1% 50W Thick Film Chassis Mount Resistor
680 Ohms ±5% 50W Thick Film Chassis Mount Resistor
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Chassis Mount Resistor
Chip Resistor
RCH 10 33U2 1% V BA25 E3
RCH 25 400K 1% V BA25 E3
RCH 25 430K 1% V BA25 E3
RCH 25 U24 5% V BA25 E3
RCH 5 100U 1% S BA25 E3
RCH 5 U24 5% S BA25 E3
RCH 50 240K 5% S BA25 E3
RCH 50 330K 10% S BA25 E3
RCH 50 470K 5% S BA25 E3
RCH 50 4K7 2% S BA25 E3
RCH 50 560K 5% S BA25 E3
RCH 50 56K 5% S BA25 E3
RCH 50 90K 5% S BA25 E3
RCH 50 U3 5% S BA25 E3

<< Prev Next >>