Vishay Precision Group Chassis Mount Resistors RCH50S15000JS06

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCH50S15000JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH50S15000JS06-ND
Chassis Mount Resistors 716-RCH50S15000JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH50S15000JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S15000JS06
Chassis Mount Resistors RCH50S15000JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rch 50 1K5 5% S Ba25 E3 / Bag Vishay - 67M7264 - Newark, An Avnet Company
Chicago, IL, United States
Rch 50 1K5 5% S Ba25 E3 / Bag Vishay
67M7264
Rch 50 1K5 5% S Ba25 E3 / Bag Vishay 67M7264
RCH 50 1K5 5% S BA25 e3 / BAG

RCH 50 1K5 5% S BA25 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCH50S15000JS06-ND RCH50S15000JS06 67M7264
Product Name Chassis Mount Resistors Chassis Mount Resistors Rch 50 1K5 5% S Ba25 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details