Vishay Precision Group Chassis Mount Resistors RCH25S15R00JS06

Description
Power Thick Film Power Resistor 25W 15R
Request a Quote Datasheet
Description
Power Thick Film Power Resistor 25W 15R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7890838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890838
Chassis Mount Resistors 7890838
Power Thick Film Power Resistor 25W 15R

Power Thick Film Power Resistor 25W 15R

Supplier's Site
Chassis Mount Resistors - 7890838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890838P
Chassis Mount Resistors 7890838P
Power Thick Film Power Resistor 25W 15R

Power Thick Film Power Resistor 25W 15R

Supplier's Site
Chassis Mount Resistors - 1680043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680043
Chassis Mount Resistors 1680043
Power Thick Film Power Resistor 25W 15R

Power Thick Film Power Resistor 25W 15R

Supplier's Site
Chassis Mount Resistors - 716-RCH25S15R00JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH25S15R00JS06-ND
Chassis Mount Resistors 716-RCH25S15R00JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rch 25 15U 5% S Ba25 E3 / Bag Vishay - 67M7130 - Newark, An Avnet Company
Chicago, IL, United States
Rch 25 15U 5% S Ba25 E3 / Bag Vishay
67M7130
Rch 25 15U 5% S Ba25 E3 / Bag Vishay 67M7130
RCH 25 15U 5% S BA25 e3 / BAG

RCH 25 15U 5% S BA25 e3 / BAG

Supplier's Site
Chassis Mount Resistors - RCH25S15R00JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH25S15R00JS06
Chassis Mount Resistors RCH25S15R00JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890838 7890838P 716-RCH25S15R00JS06-ND 67M7130 RCH25S15R00JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rch 25 15U 5% S Ba25 E3 / Bag Vishay Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Radial, Rect. Case
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details