SFERNICE FIXED RESISTORS Product overview: RCH10S10003FS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH10S10003FS06 can be used for catalog matching and distributor lookup.
Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RCH 10 1M 1% S BA25 e3 / BAG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-RCH10S10003FS06 | 716-RCH10S10003FS06-ND | RCH10S10003FS06 | 40P6463 |
| Product Name | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Rch 10 1M 1% S Ba25 E3 / Bag Vishay |
| Mounting / Packaging | Radial, Rectangular Case | Radial, Rect. Case | ||
| Resistance Range | 1.00E6 ohms | |||
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |