Vishay Precision Group 470 OHM 50W Resistor RCH50S470R0JS06

Description
RES CHAS MNT 470 OHM 5% 50W Product overview: RCH50S470R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S470R0JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 470 OHM 5% 50W Product overview: RCH50S470R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S470R0JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 50W Resistor - 54-RCH50S470R0JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 50W Resistor
54-RCH50S470R0JS06
470 OHM 50W Resistor 54-RCH50S470R0JS06
RES CHAS MNT 470 OHM 5% 50W Product overview: RCH50S470R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S470R0JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 470 OHM 5% 50W Product overview: RCH50S470R0JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S470R0JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RCHB-470-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-470-ND
Chassis Mount Resistors RCHB-470-ND
470 Ohms ±5% 50W Thick Film Chassis Mount Resistor

470 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCH50S470R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S470R0JS06
Chassis Mount Resistors RCH50S470R0JS06
RES CHAS MNT 470 OHM 5% 50W

RES CHAS MNT 470 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rch Series, 470 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay - 92K8483 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 470 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
92K8483
Through Hole Thick Film Resistor, Rch Series, 470 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay 92K8483
Through Hole Thick Film Resistor, RCH Series, 470 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 470 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RCH50S470R0JS06 RCHB-470-ND RCH50S470R0JS06 92K8483
Product Name 470 OHM 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Through Hole Thick Film Resistor, Rch Series, 470 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
Mounting / Packaging Radial, Rectangular Case Radial, Rect. Case Solder Lugs ThroughHole
Resistance Range 470 ohms 470 ohms 470 ohms
Operating DC Voltage 1285 volts
Operating AC Voltage 1285 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details