Vishay Precision Group 22 OHM 50W Resistor RCH50S22R00JS06

Description
RES CHAS MNT 22 OHM 5% 50W Product overview: RCH50S22R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S22R00JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 22 OHM 5% 50W Product overview: RCH50S22R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S22R00JS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 50W Resistor - 54-RCH50S22R00JS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 50W Resistor
54-RCH50S22R00JS06
22 OHM 50W Resistor 54-RCH50S22R00JS06
RES CHAS MNT 22 OHM 5% 50W Product overview: RCH50S22R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S22R00JS06 can be used for catalog matching and distributor lookup.

RES CHAS MNT 22 OHM 5% 50W Product overview: RCH50S22R00JS06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RCH50S22R00JS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RCHB-22-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RCHB-22-ND
Chassis Mount Resistors RCHB-22-ND
22 Ohms ±5% 50W Thick Film Chassis Mount Resistor

22 Ohms ±5% 50W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890734P
Chassis Mount Resistors 7890734P
Power Thick Film Power Resistor 50W 22R

Power Thick Film Power Resistor 50W 22R

Supplier's Site
Chassis Mount Resistors - 1680139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680139
Chassis Mount Resistors 1680139
Power Thick Film Power Resistor 50W 22R

Power Thick Film Power Resistor 50W 22R

Supplier's Site
Through Hole Thick Film Resistor, Rch Series, 22 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay - 92K8479 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rch Series, 22 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay
92K8479
Through Hole Thick Film Resistor, Rch Series, 22 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay 92K8479
Through Hole Thick Film Resistor, RCH Series, 22 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, RCH Series, 22 ohm, 50 W, 5%, 1.285 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - RCH50S22R00JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S22R00JS06
Chassis Mount Resistors RCH50S22R00JS06
RES CHAS MNT 22 OHM 5% 50W

RES CHAS MNT 22 OHM 5% 50W

Supplier's Site Datasheet
Chassis Mount Resistors - RCH50S22R00JS06 - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
RCH50S22R00JS06
Chassis Mount Resistors RCH50S22R00JS06
RES CHAS MNT 22 OHM 5% 50W

RES CHAS MNT 22 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-RCH50S22R00JS06 RCHB-22-ND 7890734P 1680139 92K8479 RCH50S22R00JS06 RCH50S22R00JS06
Product Name 22 OHM 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Thick Film Resistor, Rch Series, 22 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant Vishay Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Radial, Rectangular Case Radial, Rect. Case Planar Tab Terminals; Planar ThroughHole Solder Lugs Radial Leads
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Operating DC Voltage 1285 volts
Operating AC Voltage 1285 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details