Vishay Precision Group Chassis Mount Resistors RCH50S560R0JS06

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCH50S560R0JS06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCH50S560R0JS06-ND
Chassis Mount Resistors 716-RCH50S560R0JS06-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7890771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890771P
Chassis Mount Resistors 7890771P
Power Thick Film Power Resistor 50W 560R

Power Thick Film Power Resistor 50W 560R

Supplier's Site
Chassis Mount Resistors - 7890771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7890771
Chassis Mount Resistors 7890771
Power Thick Film Power Resistor 50W 560R

Power Thick Film Power Resistor 50W 560R

Supplier's Site
Chassis Mount Resistors - 1680149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680149
Chassis Mount Resistors 1680149
Power Thick Film Power Resistor 50W 560R

Power Thick Film Power Resistor 50W 560R

Supplier's Site
Rch 50 560U 5% S Ba25 E3 / Bag Vishay - 67M7305 - Newark, An Avnet Company
Chicago, IL, United States
Rch 50 560U 5% S Ba25 E3 / Bag Vishay
67M7305
Rch 50 560U 5% S Ba25 E3 / Bag Vishay 67M7305
RCH 50 560U 5% S BA25 e3 / BAG

RCH 50 560U 5% S BA25 e3 / BAG

Supplier's Site
Chassis Mount Resistors - RCH50S560R0JS06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCH50S560R0JS06
Chassis Mount Resistors RCH50S560R0JS06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-RCH50S560R0JS06-ND 7890771P 7890771 67M7305 RCH50S560R0JS06
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Rch 50 560U 5% S Ba25 E3 / Bag Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick film
Mounting / Packaging Radial, Rect. Case Planar Tab Terminals; Planar
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details