Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RCH 10 330U 5% S BA25 e3 / BAG
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7890917P | 7890917 | 716-RCH10S330R0JS06-ND | RCH10S330R0JS06 | 67M7068 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Rch 10 330U 5% S Ba25 E3 / Bag Vishay |
| Mounting / Packaging | Planar | Screw Terminals; Planar | |||
| Resistance Range | 330 ohms | ||||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | |||
| Power Rating | 10 watts |